IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Más >> País Idioma: Español

Comenzar > teléfonos móviles > LG KS360ANLDBK

KS360

Fabricante: LG
Código de producto: KS360ANLDBK
Código EAN/UPC:
Product family: %%family_name%%
Categoría: teléfonos móviles 
En el mercado desde: 23 Aug 2008
Información modificada el: 27 Jun 2009 01:48:18
KS360ANLDBK LG
59k

52k

Especificaciones
Alternativas
Opciones
Exhibición
Resolución de la pantalla
Resolution of the display for the system
240 x 320 Pixeles
Número máximo de colores
Maximum number of viewable colors.
0.262000 M
Tamaño de pantalla en diagonal 2.4 "
Memoria
Capacidad de almacenamiento MicroSD
Memoria interna
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
1024 MB
Flash card support
Cámara fotográfica
Cámara fotográfica incluida
Megapixel 2.0 MP
Conectividad
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Interfaz USB
Cantidad de puertos USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Red
Tipo de red GSM
Frecuencia de operaciones
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Mensajería
Sistema de mensajería multimedia (MMS)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Correo electrónico
Chat
The chat feature lets you "talk" using SMS messages with your friends and family, while keeping track of the whole conversation.
Vídeo
Video, modalidad de compresión MPEG4 / H.263
Audio
FM-radio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Audio, formatos de compresión MP3/ AAC/ AAC+/eAAC+
Color
Color de producto Negro
Peso y dimensiones
Peso 111.5 g
Ancho 51 mm
Profundidad 16.8 mm
Altura
Height of the product
101.5 mm
Gerencia de la energía
Tiempo de conversación 5 h
Tiempo de reposo 444 h
Rendimiento de batería 800 mAh
Tecnología de batería Lithium-Ion Polymer
Teclado
Diseño de teclado QWERTY
Características del teléfono
Smartphone
Tecnología Java
Factor de forma
Description of characteristics; and/or size of the product; included by type.
Slider
Transmisión de datos
Puerto infrarrojo
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
18 ofertas, desde €136.39  

Comentarios de producto

Comentario del usuario
Preguntas sobre productos o precios contácte con alguna de las tiendas conectadas. Para otras preguntas contacténos. atención al cliente.
Su correo electrónico
Responder
Por favor escriba los números grandes mostrados en el recuadro