IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > LG R405-SB13V

R405-SB13V 14.1” Notebook

Brand: LG
Product code: R405-SB13V
EAN/UPC code:
Product family: %%family_name%%
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 19 Sep 2007
Info modified on: 30 Jun 2009 11:20:03
R405-SB13V 14.1” Notebook
R405-SB13V LG
65k

54k
57k

14.1" Widescreen Entertainment Notebook.

-The Latest Intel® Centrino® Duo Mobile Technology.
-Genuine Windows Vista® Home Basic.
-Powerful Discrete Graphics : NVIDIA® GeForce® Go 8400M GS (on select models).
-667MHz DDR 2 & Dual Channel Support Memory.
-The fastest Bluetooth : BlueCore™4 (Bluetooth v2.0+EDR).
-Integrated 1.3Mega Pixel Webcam.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Duo
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
T7300
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel® PM/GM 965 EXPRESS
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
160 GB
Hard disk interface SATA
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
14.1 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type DDR2
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximum internal memory 2 GB
Memory clock speed 667 MHz
Storage media
Compatible memory cards XD/SD/MMC/MS/MS Pro
Video
Graphic adapter Intel® GMA X3100
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
358 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
VRAM
Optical drive
Optical drive type
Type of the optical drive
DVD-R/RW, +R/RW, RAM
Audio
Built-in microphone
Audio system 24bit HD
Keyboard
Keyboard number of keys 86/87
Camera
Camera included
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Networking
Internal modem
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Bluetooth version 2.0+EDR
Networking features W-LAN, Ethernet
Wireless technology 802.11 b/g
Modem speed 56 Kbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Power 2 Go, Recovery Center, LG Intelligent Update (Norton Anti-Virus, Drivers, Applications, Easy Manual and Easy trouble shooting Guide)
Pre-installed software
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Battery Miser, On Screen Display, LG Magnifier, LG SmartCam
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
AC adapter power dissipation 90 W
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Serial ports quantity 4
Ethernet LAN (RJ-45) ports quantity 1
TV out port
Description of TV Out port
S-Video
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 2
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2300 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
340 x 236.5 x 33.8 mm
Technical details
Pointing device Touchpad + Scroll zone
DKK7048.00