Brand: LG Product code: M228WD EAN/UPC code: Product family: %%family_name%%
Category: LCD TVs
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Release date: 07 Dec 2007
Info modified on: 22 Jun 2009 10:30:10
Product views: 5450
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
07 Dec 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
22" Wide format monitor Digital TV with built-in Freeview and Various AV / TV functions with speakers.
Size of the display for this product; expressed in inches diagonal
22 "
Viewing angle, vertical
170 °
Viewing angle, horizontal
170 °
Aspect ratio
16:10
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
400 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0282 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
3000:1
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour
Colour of product
Black
Connectivity
Digital audio coaxial in
HDMI ports quantity
1
DVI port
Component video (YPbPr/YCbCr) in
1
PC Audio in
PC in (D-Sub)
Composite video in
S-Video out
SCART ports quantity
1
Digital audio coaxial out
Audio
RMS rated power
6 W
Audio
Built-in speakers
Number of loudspeakers
2 pcs
Music power
6 W
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD) languages
25
Energy management
Power consumption (sleep mode)
1 W
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
70 W
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
LIPS
Power consumption (standby)
1 W
Weight & dimensions
Weight with stand
5820 g
Dimensions (W x D x H) with stand
525.4 x 230 x 439 mm
Packaging data
Box depth
6.33 "
Box height
18.54 "
Box width
23.34 "
Packaging depth
161 mm
Packaging height
471 mm
Packaging width
593 mm
Package weight
15.74 lbs
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism