This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
02 May 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Is the ratio of signal intensity to noise intensity
75 dB
Equalizer
RMS rated power
160 W
Audio compression formats
mp3
Frequency response
60 - 20000 Hz
Radio
FM band
87.50 - 108.00 MHz
AM band
530 - 1720 kHz
Tuner type
Digital
Media types
CD player
CD-R playback
CD-RW playback
Loudspeakers
Speakers
2 Ch
Display
ID3 Tag display
MP3 ID3
Storage media
Number of disks
6 pcs
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
187.96 x 254 x 254 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.