IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > read only CD/DVD drives > LG GDR-8164BB

Read DVD data at 16x Max

Brand: LG
Product code: GDR-8164BB
EAN/UPC code: 8801031211715, 1175072
Category: read only CD/DVD drives 
 PDF specs

Read DVD data at 16x Max
GDR-8164BB LG
34k

- Reads speeds DVD data:16x, CD:52x
- Can play all kinds of DVD formats and CD data
- Data transfer rate - DVD max:22,100 Kbytes, CD max: 7800Kbytes
- Access time Random CD:90ms, DVD:160ms
- Interfaces E-IDE/ATAPI

Specs
Alternatives
Options
Reading speed
CD read speed 52 x
Optical drive
Internal
DVD read speed 16 x
Interface EIDE/ATA
Access time
Access time CD: 140; DVD: 160 ms
Media formats
Device write media compatibility CD-R/RW
Memory
Drive device, buffer size 256 MB
Weight & dimensions
Dimensions W x D x H 146 x 165 x 41.3 mm
Weight & dimensions
Weight 670 g
Size 5.25
System requirements
Mac compatibility
Compatible operating systems Windows 95/98/2K/ME/NT/XP
Colour
Colour of product Beige
Technical details
Mounting Motorized Tray
2 offers, from €14.04