With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Release date: 15 Nov 2006
Info modified on: 27 Jun 2009 01:48:18
Product views: 13065
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Nov 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
- Reads speeds DVD data:16x, CD:52x - Can play all kinds of DVD formats and CD data - Data transfer rate - DVD max:22,100 Kbytes, CD max: 7800Kbytes - Access time Random CD:90ms, DVD:160ms - Interfaces E-IDE/ATAPI
Specs
Alternatives
Options
Reading speed
CD read speed
52 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed
16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Access time
Access time
CD: 140; DVD: 160 ms
Media formats
Device write media compatibility
Recordable media compatible with this device; expressed as types and applicable characteristics
CD-R/RW
Memory
Drive device, buffer size
256 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
146 x 165 x 41.3 mm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
670 g
Size
5.25 "
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version