IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > monitor arms & stands > Ergotron 60-572-003

TM Tilting Wall Mount. Silver

Brand: Ergotron
Product code: 60-572-003
EAN/UPC code: 698833003987, 0698833003987
Category: monitor arms & stands 
Release date: 05 Oct 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 5 year warranty
 PDF specs

TM Large Display Tilting Wall Mount
60-572-003 Ergotron
26k

20k
7k
6k

TM Large Display Tilting Wall Mount with CF
The scalable TM Tilting Wall Mount fits most flat-panel TV's from 32 up to 61 inches. Tilts easily 15o forward or 5o back with no knobs or levers. Adjustment of plasma and LCD displays with just a fingertip (CF). Reduce glare and improve sight lines for optimal viewing. Optional security fasteners to deter easy removal of the display.

Specs
Alternatives
Options
Display
Screen size compatibility, minimum 32 "
Screen size compatibility 61 "
Maximum weight (capacity) 79 kg
Display
Mounting interface Horizontal = 100 mm (min.) / 750 mm (max.). Vertical = 100 mm (min.) / 450 mm (max.)
Weight & dimensions
Dimensions W x D x H 847 x 89 x 471 mm
Weight 6800 g
Colour
Colour of product Silver
60 offers, from 62.05