IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > monitor arms & stands > ErgoXS PLS1400

Ceiling Mount 27"- 60"

Brand: ErgoXS
Product code: PLS1400
EAN/UPC code: 8717228180668
Category: monitor arms & stands 
Release date: 18 Apr 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: 5 year ErgoXS warranty, also on our custom-made products
 PDF specs

Ceiling Mount 27"- 60"
PLS1400 ErgoXS
35k

18k

This ErgoXS PLS1400 Flatpanel TV ceiling bracket mounts your TV (max.60" & max. 50kg.) on the ceiling, distance from ceiling 640 - 1040mm. With 15° tilt and 90° swivel.

- Ceiling mounting
- Suitable for 27" - 60" screens
- Weight capacity 50 kg / 110 lbs
- Adjustable in height until 1040 mm from ceiling
- Screen can be tilted -15°
- Cable management through tubes
- Incl. ... More>>>

Specs
Alternatives
Options
Display
Screen size compatibility, minimum 25 "
Screen size compatibility 50 "
Maximum weight (capacity) 50 kg
Mounting interface H = 200 - 800 mm (max.) V = 200 - 450 mm (max.)
Ergonomics
Height adjustment 640 - 1040 mm
Ergonomics
Turn angle 90 °
Swivel - 45 - 45 °
Tilt angle -15 °
Rotation 90 °
Colour
Colour of product Dark Grey
Packaging data
Package dimensions (W x D x H) 850 x 265 x 230 mm
Package weight 17400 g
2 offers, from €179.83