Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
LG gives you the must-have of plasma technology with its 50" 50PC51 screen! This screen comes with improved, first-class image features, as well as XD Engine and Clear Filter Pro functions that are combined with 100 Hz technology to guarantee high-quality images for all your home cinema sessions. What's more, the 50PC51 has a resolution of 1366 x 768 (HD ready), a brightness level of 1500 cd/m² and
...
More>>>
an impressive dynamic contrast rate of 15000:1, allowing it to display vibrant colours and intense blacks for resolutely high-definition images. Furthermore, the 50PC51 is equipped with an extensive connection system that includes 2 HDMI inputs, 2 scart sockets and a PC input so you can hook up your audio/video system, and its amazing digital tuner gives you free access to all Freeview channels.
<<<Less
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Supported resolution (video formats)
PALI/I', PAL/SECAM BG/DK, secam L/L',NTSC M
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
50
Type
TV
Aspect ratio
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
-
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
15000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1500 cd/m²
Colour of product
Black
Display viewable area HxV
1106x622 mm
Full HD
Digital vertical frequency
100 Hz
Audio
Speakers
2
RMS rated power
2x10 W
Equalizer
Equalizer bands quantity
5
Built-in speakers
Teletext
Teletext
1000 pages
Teletext
Teletext function
Connectivity
SCART ports quantity
1
HDMI ports quantity
2
S-Video in
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
RS-232 port
1
Number of AV connections
1
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
450 W
Power requirements
100-240V, 50/60Hz
Power consumption (standby)
1 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.