IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > plasma panels > LG 50PC51

50PC51 50" Plasma TV 1366x768

Brand: LG
Product code: 50PC51
EAN/UPC code: 8801031065059
Product family: %%family_name%%
Category: plasma panels 
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Release date: 19 May 2007
Info modified on: 27 May 2009 10:29:24
50PC51 50" Plasma TV 1366x768 100Hz
50PC51 LG
41k

LG gives you the must-have of plasma technology with its 50" 50PC51 screen! This screen comes with improved, first-class image features, as well as XD Engine and Clear Filter Pro functions that are combined with 100 Hz technology to guarantee high-quality images for all your home cinema sessions. What's more, the 50PC51 has a resolution of 1366 x 768 (HD ready), a brightness level of 1500 cd/m² and ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Supported resolution (video formats) PALI/I', PAL/SECAM BG/DK, secam L/L',NTSC M
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
50 "
Type TV
Aspect ratio 16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
-
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
15000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1500 cd/m²
Colour of product Black
Display viewable area HxV 1106x622 mm
Full HD
Digital vertical frequency 100 Hz
Audio
Speakers 2
RMS rated power 2x10 W
Equalizer
Equalizer bands quantity 5
Built-in speakers
Teletext
Teletext 1000 pages
Teletext
Teletext function
Connectivity
SCART ports quantity 1
HDMI ports quantity 2
S-Video in
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
PC Audio in
RS-232 port 1
Number of AV connections 1
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
450 W
Power requirements 100-240V, 50/60Hz
Power consumption (standby) 1 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1242x88x827.2 mm
Dimensions (W x D x H) with stand 1242x370x887.6 mm
Weight with stand 39300 g
10 offers, from €635.25