IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > plasma panels > LG 50PC51

50PC51 50" Plasma TV 1366x768

Brand: LG
Product code: 50PC51
EAN/UPC code: 8801031065059
Category: plasma panels 
Release date: 19 May 2007
Info modified on: 19 Aug 2008 17:22:07
50PC51 50" Plasma TV 1366x768 100Hz
50PC51 LG
41k

LG gives you the must-have of plasma technology with its 50" 50PC51 screen! This screen comes with improved, first-class image features, as well as XD Engine and Clear Filter Pro functions that are combined with 100 Hz technology to guarantee high-quality images for all your home cinema sessions. What's more, the 50PC51 has a resolution of 1366 x 768 (HD ready), a brightness level of 1500 cd/m² and ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Supported resolution (video formats) PALI/I', PAL/SECAM BG/DK, secam L/L',NTSC M
Display
Display diagonal 50 "
Type TV
Aspect ratio 16:9
Pixel pitch -
Contrast ratio (typical) 15000:1
Display brightness 1500 cd/m²
Colour of product Black
Display viewable area HxV 1106x622 mm
Full HD
Digital vertical frequency 100 Hz
Audio
Speakers 2
RMS rated power 2x10 W
Equalizer
Equalizer bands quantity 5
Built-in speakers
Teletext
Teletext 1000 pages
Teletext
Teletext function
Connectivity
SCART ports quantity 1
HDMI ports quantity 2
S-Video in
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
PC Audio in
RS-232 port 1
Number of AV connections 1
Management features
Handheld remote control
Energy management
Power consumption 450 W
Power requirements 100-240V, 50/60Hz
Power consumption (standby) 1 W
Weight & dimensions
Dimensions W x D x H 1242x88x827.2 mm
Dimensions (W x D x H) with stand 1242x370x887.6 mm
Weight with stand 39300 g
13 offers, from €962.18