Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Release date: 27 Feb 2008
Info modified on: 27 May 2009 10:29:24
Product views: 0
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Feb 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1024 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
Type
TV
Aspect ratio
16:9
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
30000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1500 cd/m²
Colour of product
Black
HD-Ready
Display viewable area HxV
922 x 520 mm
Viewable size diagonal
1070 mm
Audio
Speakers
2
RMS rated power
20 W
Equalizer
TV tuner
Signal format system
PAL/SECAM/NTSC
Connectivity
SCART ports quantity
2
HDMI ports quantity
4
S-Video in
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
PC in (D-Sub)
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Digital audio optical out
RS-232 port
1
Number of AV connections
1
Energy management
Power requirements
100-240V, 50 - 60 Hz
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1044 x 680.6 x 79.6 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.