Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Release date: 20 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Product views: 0
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
20 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
42" HD Ready Plasma TV with built in Digital Freeview, 100Hz, Dual XD Engine and 3 x HDMI.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1024 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
Type
TV
Aspect ratio
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
20000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1500 cd/m²
Colour of product
Black
HD-Ready
Comb filter
2D
Noise reduction
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
0.001 ms
Audio
Audio system
SRS TruSurround XT
RMS rated power
20 W
Built-in speakers
Video
Analogue video signal
PAL/SECAM/NTSC
TV tuner
Tuner type
DVB-T (CI)
Teletext
Teletext
1000 pages
Connectivity
SCART ports quantity
2
HDMI ports quantity
3
S-Video in
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
PC in (D-Sub)
Component video (YPbPr/YCbCr) in
1
Connectivity
PC Audio in
Digital audio optical out
RS-232 port
1
Number of AV connections
1
Management features
On Screen Display (OSD)
On Screen Display (OSD) languages
E/D/DK/ES/F/I/GR/NL/NOR/SWE/FIN/P/HU/PL/RO/CRO/BG
Technical details
Electronic Programme Guide (EPG)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
310 W
Power requirements
100-240V, 50/60 Hz
Power consumption (standby)
0.8 W
Weight & dimensions
Dimensions (W x D x H) with stand
1040 x 308 x 727.1 mm
Weight with stand
28500 g
Packaging data
Package weight
35000 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.