LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Release date: 20 Mar 2008
Info modified on: 22 Jun 2009 10:30:10
Product views: 13484
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
20 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
42" HD Ready 1080p LCD TV with built in Digital Freeview, XD Engine and 3 x HDMI.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1080 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
HD-Ready
Viewing angle, vertical
176 °
Viewing angle, horizontal
176 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
3
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
RS-232 port
1
PC in (D-Sub)
S-Video in
SCART ports quantity
2
Headphone connectivity
3.5 mm
Number of AV connections
1
Teletext
Teletext
1000 pages
Audio
Audio system
SRS TruSurround XT
RMS rated power
20 W
Built-in speakers
Number of loudspeakers
2 pcs
TV tuner
Tuner type
Digital
DVB
DVB-T
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
275 W
Power consumption (standby)
1 W
Weight & dimensions
Weight with stand
22000 g
Dimensions (W x D x H) with stand
1032 x 294 x 735.2 mm
Packaging data
Package weight
27000 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.