LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Release date: 21 Mar 2008
Info modified on: 27 May 2009 10:29:24
Product views: 15776
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
21 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Size of the display for this product; expressed in inches diagonal
32 "
Viewing angle, vertical
176 °
Viewing angle, horizontal
176 °
Aspect ratio
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
15000:1
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
3
AC (power) in
Audio (L,R) out
1
PC Audio in
Composite video in
S-Video in
Speaker/ headphone/ line-out jack
1
SCART ports quantity
2
RGB ports quantity
1
Number of AV connections
1
Teletext
Teletext
1000 pages
Audio
Audio system
Dolby Digital Decoder, SRS TruSurround XT
RMS rated power
14 W
Equalizer
Equalizer bands quantity
5
Built-in speakers
Number of loudspeakers
4 pcs
TV tuner
Auto channel search
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.