IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > flat panel displays > LG W1934S-BN

W1934S-BN

Mærke: LG
Produktkode: W1934S-BN
EAN/UPC-kode: 0719192184190, 719192184190, 8801031069149
Product family: %%family_name%%
Kategori: flat panel displays 
På markedet siden: 17 Apr 2008
Info modified on: 22 Jun 2009 10:30:10
W1934S-BN LG
828k

2.0mb
405k
679k

Specs
Alternativer
Options
Display
Respons tid 5 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio 700:1
Skærmdiagonal 19 "
Skærm TN
Antal af farver 16.7 M
dot pitch (HxV) 0.2835 x 0.2835 mm
Horizontal scan range 30 - 83 kHz
Vertical scan range 56 - 75 Hz
Betragtningsvinkel (vandret) 170 °
Betragtningsvinkel (lodret) 170 °
sRGB
HDCP
Display resolution
Skærmopløsning
Resolution of the display for the system
1440 x 900 Pixels
Audio
Indbyggede højtalere
Tilslutning
VGA (D-Sub) porte antal 1
Kamera
Kamera inkluderet
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
36 W
Strømstyring
Strømforbrug (PowerSave) 1 W
Farve
Farve på produkt Sort
Vægt & dimensioner
Dimensioner (W x D x H) med stand 449 x 184 x 376 mm
Produkvægt (+ holder) 3200 g
TV tuner
TV Tuner integreret
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
DDC 2B
Godkendelser TCO'03, UL, cUL, TUV-GS, SEMCO, ISO13406-2, TCO'03
Illumination/Alarmer
Power LED
Stand-by LED
Tekniske detaljer
VESA beslag 75 x 75 mm
Justerbare funktioner Pb Free, 4:3 in Wide (ARC)
56 priser, fra 76.65  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box