This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
16 May 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users.
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio
3000:1
Skærmdiagonal
22 "
dot pitch (HxV)
0.282 x 0.282 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Betragtningsvinkel (vandret)
170 °
Betragtningsvinkel (lodret)
170 °
Billedformat
16:9
Display resolution
Skærmopløsning
Resolution of the display for the system
1680 x 1050 Pixels
Audio
Udgangseffekt (RMS)
3 x 2 W
Tilslutning
AC (power) in
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
50 W
Strømforsyning, type
State power supply (internal/external) type with which the product works
AC 90~264 V
Strømforbrug (standby)
1 W
Farve
Farve på produkt
Sort
Vægt & dimensioner
Bredde
525.4 mm
Dybde
230 mm
Højde
Height of the product, expressed in centimeters
439 mm
Vægt
5820 g
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Godkendelser
FCC-B, CE
Sikkerhed
List of regulatory standards for all countries in which this product has been certified