IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > LCD TV's > LG 32LG5700

32LG5700

Mærke: LG
Produktkode: 32LG5700
EAN/UPC-kode: 8595210503547, 8801031630752, 2018021985365
Product family: %%family_name%%
Kategori: LCD TV's 
På markedet siden: 09 Aug 2008
Info modified on: 27 Jun 2009 01:49:44
32LG5700 LG
26k

59k
50k
14k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1080 Pixels
Display
Skærmdiagonal 32 "
HD-Ready
Betragtningsvinkel (lodret) 178 °
Betragtningsvinkel (vandret) 178 °
Billedformat 16:9
Respons tid 6 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
500 cd/m²
Typisk contrast ratio 50000:1
Noise reduction
Full HD
Farve
Farve på produkt Sort
Tilslutning
HDMI ports quantity 3
USB 2.0 ports antal 1
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
Audio (L,R) out 1
RS-232 port 1
Audioindgang for pc
S-Video in
højtaler/ hovedtelefoner/ line-out jack 1
Antal Scart 2
RGB ports quantity 1
Antal AV-tilslutninger 1
AV-indgang
Tekst TV
Tekst TV 1000 Sider
Tekst-TV funktioner
Audio
Lydsystem SRS TruSurround XT
Højtalere 2 Way 4 Speakers
Udgangseffekt (RMS) 14 W
Equalizer-indstillinger
Equalizer bands antal 5
Indbyggede højtalere
Video
Analogt video format PALⅠ/I', PAL/SECAM BG/DK, Secam L/L', NTSC M(AV ONLY)
TV tuner
Auto channel search
DVB DVB-T
Sikkerhed
Børne sikring
Strømstyring
Strøm krav 100Vac~240Vac, 50Hz/60Hz
Strømforbrug
Amount of power used by this model, expressed in watts maximum
205 W
Strømforbrug (standby) 1 W
Godkendelser
Godkendelser RoHS, UL
Vægt & dimensioner
Dimensioner (W x H xD) 813.8 x 540.4 x 78.9 mm
Dimensioner (W x D x H) med stand 813.8 x 598.8 x 227.3 mm
Pakning
Dybde (emballage) 986 mm
Højde (emballage) 665 mm
Bredde (emballage) 193 mm
Illumination/Alarmer
Power LED
Stand-by LED
14 priser, fra 390.76  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box